ASTM International - ASTM D6244-98
Standard Test Method for Vertical Compression of Geocomposite Pavement Panel Drains
Organization: | ASTM International |
Publication Date: | 10 March 1998 |
Status: | inactive |
Page Count: | 5 |
ICS Code (Pipes and fittings of other materials): | 23.040.50 |
ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This test method evaluates vertical strain and core area change of geocomposite pavement panel drains under vertical loading.
1.2 The values as stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.