DLA - SMD-5962-96794
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
| Organization: | DLA |
| Publication Date: | 5 February 1997 |
| Status: | active |
| Page Count: | 12 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
The RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator, A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MSK 1339B 12-bit, digital to analog converter
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G. H, or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 16 Dual-in-line
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage (VDD) ....................
Supply voltage (VDD) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications(origina
Document History