CEN - EN ISO 6806
Rubber Hoses and Hose Assemblies for Use in Oil Burners - Specification
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Pipeline components and pipelines): | 23.040 |
Document History
June 1, 2017
Rubber hoses and hose assemblies for use in oil burners - Specification
This document specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners.
The following two types of hose assembly are specified.
— Type 1: Hose assemblies for...
September 1, 2014
Rubber hoses and hose assemblies for use in oil burners - Specification
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners.
The following two types of hose assembly are specified.
— Type 1: Hose...
EN ISO 6806
January 1, 1995
Rubber Hoses and Hose Assemblies for Use in Oil Burners - Specification
A description is not available for this item.