DLA - SMD-5962-88741 REV A

MICROCIRCUIT, DIGITAL BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT ADDRESSABLE LATCHES, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 July 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS259 8-Bit addressable latches

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-Lead, .840" × . 310" × .200" ), dual -in-line package F F-5 (16-Lead, .440" × .285" × .085" ), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range- - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) 1/ - - - - - - - - - 121 mW Thermal resistance, junction to case (θJC) - - - - - See MIL-M-38510, appendix C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - - - 0.7 V dc Maximum high level output current (IOH) - - - - - - - - - - −0.4 mA Maximum low level output current (IOL) - - - - - - - - - - 4 mA Pulse duration (tw): [G bar] low - - - - - - - - - - - - - - - - - - - - - - - - - - 20 ns [C bar][L bar][R bar] low - - - - - - - - - - - - - - - - - - - - - - - - - 10 ns Setup time (tsu): Data before G ↑ - - - - - - - - - - - - - - - - - - - - - - 20 ns Address before G ↑ - - - - - - - - - - - - - - - - - - - - - 20 ns

Hold time (th): Data after G ↑ - - - - - - - - - - - - - - - - - - - - 0 ns Address after G ↑ - - - - - - - - - - - - - - - - - - 0 ns Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 11, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT ADDRESSABLE LATCHES, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
February 22, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT ADDRESSABLE LATCHES, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 1, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT ADDRESSABLE LATCHES, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 21, 2000
MICROCIRCUIT, DIGITAL BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT ADDRESSABLE LATCHES, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88741 REV A
July 10, 1992
MICROCIRCUIT, DIGITAL BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT ADDRESSABLE LATCHES, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 30, 1988
MICROCIRCUIT, DIGITAL BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT ADDRESSABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement