IEC/TR 61734

Application of symbols for binary logic and analogue elements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2006
Status: active
Page Count: 46
ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): 01.080.30
scope:

IEC 60617 establishes rules for the construction of graphical symbols that represent binary logic and analogue functions, respectively. The standard provides alternative ways of representing functions, to be used as circumstances dictate.

This Technical Report contains conventions, helpful when applying IEC 60617 to symbols for catalogues of real devices, and shows preferable choices where alternative techniques are provided in the standard. It also helps to create symbols having as consistent an appearance as possible, not depending on the originator, while still accurately representing the function.

Document History

IEC/TR 61734
July 1, 2006
Application of symbols for binary logic and analogue elements
IEC 60617 establishes rules for the construction of graphical symbols that represent binary logic and analogue functions, respectively. The standard provides alternative ways of representing...
November 1, 1997
Application of IEC 60617-12 and IEC 60617-13 Standards
IEC 60617-12 and IEC 60617-13 establish rules for the construction of graphical symbols that represent binary logic and analogue functions, respectively. Each standard provides alternative ways of...

References

Advertisement