DLA - SMD-5962-90507

MICROCIRCUIT, LINEAR, TEMPERATURE TRANSDUCER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 March 1994
Status: inactive
Page Count: 8
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM134 Temperature transducer 02 LM134-3 Temperature transducer 03 LM134-6 Temperature transducer

The case outline(s) shall be as designated in MIL-STD-883 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 3 can

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Forward voltage (V+ to V−): Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . . . . . +40 V dc Device types 02 and 03 . . . . . . . . . . . . . . . . . . . . . . . . +30 V dc Reverse voltage (V+ to V−) . . . . . . . . . . . . . . . . . . . . . . . 20 V dc R pin to V− voltage . . . . . . . . . . . . . . . . . . . . . . . . . . 5 V dc Operating temperature range . . . . . . . . . . . . . . . . . . . . . . −55°C to +150°C Set current . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 10 mA Power dissipation (PD) . . . . . . . . . . . . . . . . . . . . . . . . . 200 mW Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . . . 150°C Storage temperature range . . . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . . . . +300°C Thermal resistance, junction-to-ambient (ΘJA) . . . . . . . . . . . . . 440°C/W Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . . . . . . . 80°C/W

Operating ambient temperature range (TA) . . . . . . . . . . . . . . . . −55°C to +150°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 18, 2000
MICROCIRCUIT, LINEAR, TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-90507
March 29, 1994
MICROCIRCUIT, LINEAR, TEMPERATURE TRANSDUCER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement