DLA - SMD-5962-89479 REV C
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 22 April 2002 |
| Status: | inactive |
| Page Count: | 12 |
Document History
July 27, 2018
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 29, 2012
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 17, 2009
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-89479 REV C
April 22, 2002
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
November 26, 2001
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
August 24, 2000
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 11, 1990
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of, MIL-STD-883 in conjunction with compliant non-JAN devices"....