DOD - SMD 5962-89479

MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 17 February 2009
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 27, 2018
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 29, 2012
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-89479
February 17, 2009
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 22, 2002
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
November 26, 2001
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
August 24, 2000
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 11, 1990
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of, MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement