NPFC - MIL-M-38510/25
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, LOW POWER, COUNTERS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 8 August 1986 |
| Status: | inactive |
| Page Count: | 49 |
scope:
This specification covers the detail requirements for monolithic silicon, Schottky TTL, positive AND logic gating microcircuits. Qualification requirements are removed for device types 04 and 05. These device types are inactive for new design after the date of this revision. For the remaining device types 01, 02 and 03, two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification mark shall not be used for device types 04 and 05.
The device type shall be as follows:
Device type Circuit 01 Low-power decade counter 02 4-bit binary counter 03 Synchronous 4-bit up/down counter 04 1/ Synchronous BCD decade counter 05 1/ Synchronous 4-bit binary counter
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14 pin, ¼" × ¼"), flat package B F-3 (14 pin, 3/16" × ¼"), flat package C D-1 (14-pin, ¼" × ¾"), dual-in-line package D F-2 (14-pin, ¼" × ⅜"), flat package E D-2 (16-pin, ¼" × ⅞"), dual-in-line package F F-5 (16-pin, ¼" × ⅜"), flat package
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range- - - - - - - - - - - - 0 V dc to 8.0 V dc Input voltage range - - - - - - - - - - - - 0 V dc to 5.5 V dc Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/: Device type 01- - - - - - - - - - - - - - 65 mW dc Device type 02- - - - - - - - - - - - - - 60 mW dc Device type 03- - - - - - - - - - - - - - 131 mW dc Device types 04 and 05 3/- - - - - - - - 172 mW dc Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (θJC): Cases A, B, C, D, E, F- - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) 4/ - - - - - - - +175°C
Supply voltage(VCC) - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - 2.0 V dc Maximum low-level input voltage (VIL) - - 0.7 V dc Normalized fanout (each output) 5/ Device types 01, 02, 03 - - - - - - - - 10 maximum Device types 04, 05 3/ - - - - - - - - 5 maximum Width of input count pulse, tp(in) Device types 01, 02 - - - - - - - - - - 200 ns minimum Width of any input pulse, tw Device type 03- - - - - - - - - - - - - 200 ns minimum Width of reset pulse, tp(reset) Device types 01, 02 - - - - - - - - - - 200 ns minimum Width of master reset pulse Device types 04, 05 3/ - - - - - - - - 35 ns minimum Width of clock pulse, tw(clock) Device types 04, 05 3/ - - - - - - - - 25 ns minimum Input clock frequency Device types 01, 02, 03 - - - - - - - - 3 MHz Device types 04, 05 3/ - - - - - - - - 13 MHz Input hold time - - - - - - - - - - - - - 0 ns Case operating temperature range (TC) - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logisitic support of existing equipment. Device types 02 and 04 are intended on for use... View More
Document History