DLA - SMD-5962-94774
MICROCIRCUIT, HYBRID, LINEAR, DIGITAL TO ANALOG CONVERTER, 12-BIT
| Organization: | DLA |
| Publication Date: | 15 December 1994 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MN91254 Digital to analog converter, 12-bit 02 MN91253 Digital to analog converter, 12-bit
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X D-3 24 Dual-in-line 1/
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range +VCC (pin 22)............... 0.0 V dc to +18 V dc
Supply voltage range −VCC (pin 14)............... 0.0 V dc to −18 V dc
Output load current.............
Supply voltage range +VCC (pin 22)............... +14.25 V dc to +15.75 V dc
Supply voltage range −VCC (pin 14)............... −14.25 V de to −15.75 V dc
Logic inputs:
VIH....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History