JEDEC JESD 24-8

Method for Repetitive Inductive Load Avalanche Switching

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 August 1992
Status: active
Page Count: 10
scope:

Determines the repetitive inductive avalanche switching capability of power switching transistors.

Document History

June 1, 2004
Thermal Impedance Measurement for Insulated Gate Bipolar Transistors (Delta VCE(on) Method)
The purpose of this test method is to measure the thermal impedance of the IGBT (Insulated Gate Bipolar Transistor) under the specified conditions of applied voltage, current and pulse duration. The...
August 1, 1996
Power MOSFET Equivalent Series Gate Resistance Test Method
Test method to measure the equivalent resistance of the gate to source of a power MOSFET.
January 1, 1996
Power MOSFET Equivalent Series Gate Resistance Test Method
A description is not available for this item.
August 1, 1994
Test Method for Measurement of Reverse Recovery Time trr for Power MOSFET Drain-Source Diodes
Test method to measure the reverse recovery characteristics of the drain source diode of a power MOSFET. 
January 1, 1994
Test Method for Measurement of Reverse Recovery Time trr for Power MOSFET Drain-Source Diodes
A description is not available for this item.
August 1, 1992
Commutating Diode Safe Operating Area Test Procedure for Measuring DV/DT During Reverse Recovery of Power Transistors
Defines methods for verifying the diode recovery stress capability of power transistors. 
JEDEC JESD 24-8
August 1, 1992
Method for Repetitive Inductive Load Avalanche Switching
Determines the repetitive inductive avalanche switching capability of power switching transistors.
August 1, 1992
Short Circuit Withstand Time Test Method
Test method to determine how long a device can survive a short circuit condition with a given drive level.
January 1, 1992
Short Circuit Withstand Time Test Method
A description is not available for this item.
January 1, 1992
Commutating Diode Safe Operating Area Test Procedure for Measuring dv/dt During Reverse Recovery of Power Transistors
A description is not available for this item.
January 1, 1992
Method for Repetitive Inductive Load Avalanche Switching
A description is not available for this item.
October 1, 1991
Thermal Impedance Measurements for Insulated Gate Bipolar Transistors
This standard describes in detail the method for thermal measurements of Insulated Gate Bipolar Transistors (IGBTs) and is suitable for use both in manufacturing and application of the devices. The...
January 1, 1991
Gate Charge Test Method
This addendum establishes a method for measuring power device gate charge. A gate charge test is performed by driving the device gate with a constant current and measuring the resulting gate voltage...
January 1, 1991
Gate Charge Test Method
A description is not available for this item.
January 1, 1991
Thermal Impedance Measurements for Insulated Gate Bipolar Transistors
A description is not available for this item.
November 1, 1990
Thermal Impedance Measurements for Vertical Power MOSFETs (Delta Source-Drain Voltage Method)
The purpose of this test method is to measure the thermal impedance of the MOSFET under the specified conditions of applied voltage, current and pulse duration. The temperature sensitivity if the...
November 1, 1990
Thermal Impedance Measurements for Bipolar Transistors (Delta Base- Emitter Voltage Method)
The purpose of this test method is to measure the thermal impedance of the Bipolar Transistor under the specified conditions of applied voltage, current and pulse duration. The temperature...
August 1, 1990
Single Pulse Unclamped Inductive Switching (UIS) Avalanche Test Method
This method describes a means for testing the ability of a power switching device to withstand avalanche breakdown.
January 1, 1990
Thermal Impedance Measurements for Bipolar Transistors (Delta Base-Emitter Voltage Method)
A description is not available for this item.
January 1, 1990
Single Pulse Unclamped Inductive Switching (UIS) Avalanche Test Method
A description is not available for this item.
January 1, 1990
Thermal Impedance Measurements for Vertical Power MOSFETs (Delta Source-Drain Voltage Method)
A description is not available for this item.
October 1, 1989
Method for Measurement of Power Device Turn-Off Switching Loss
Describes the method of a typical oscilloscope waveform and the basic test circuit employed in the measurement of turn off loss for bipolar, IGBT and MOSFET power semiconductors. This method can be...
January 1, 1989
Method for Measurement of Power Device Turn-Off Switching Loss
A description is not available for this item.
January 1, 1985
Power MOSFET's
This standard contains a listing of terms and definitions and letter symbols; a description of established procedures that are followed in the assignment of semiconductor-industry-type designations...
Advertisement