DLA - SMD-5962-91632 REV B
MICROCIRCUIT, LINEAR, QUAD/DUAL, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 June 1995 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
VOS (TA = + 25°C) Device type Generic number Circuit function (single supply) 01 LT1079 Quad, precision operational amplifier 150 μV 02 LT1079A Quad, precision operational amplifier 100 μV 03 LT1078 Dual, precision operational amplifier 120 μV 04 LT1078A Dual, precision operational amplifier 70 μV
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and Qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line X See figure 1 8 Can
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (±VS) . . . . . . . . .. . . . . . . . . . ±22 V dc Differential input voltage . . . . . . . . . . . . . . . ±30 V dc Input voltage . . . . . . . . . . . . . . . . . . . . ......2/ Output short circuit duration . . . . . . . . . . . . . . Indefinite Power dissipation (PD) . . . . . . . . . . . . . . . . . . 266 mW Storage temperature range . . .. . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) . . . . . . 100°C/W
Supply voltage: Single supply operation: +VS . . . . . . . . . . . . . . . . . . . . . . . . . +5.0 V dc −VS . . . . . . . . . . . . . . . . . . . . . . . . . 0.0 V dc Dual supply operation: +VS . . . . . . . . . . . . . . . . . . . . . . . . . +15 V dc −VS . . . . . . . . . . . . . . . . . . . . . . . . . −15 V dc Ambient operating temperature range (TA) . .. . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History