DLA - SMD-5962-96829
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH NONINVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 March 1996 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 54ACTQ541 Octal buffer/line driver with noninverting three-state outputs, TTL compatible inputs
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and Qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style
R GDIP1-T20 or CDIP2-T20 20 Dual-in-line
S GDFP2-F20 or CDFP3-F20 20 Flat pack
2 CQCC1-N20 20 Leadless-chip-carrie
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (VCC) . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc DC input voltage range (VIN) . . . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) . . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc DC input clamp current (IIK): VIN = −0.5 V . . . . . . . . . . . . . . . . . . . . . −20 mA VIN = VCC + 0.5 V . . . . . . . . . . . . . . . . . . +20 mA DC output clamp current (IOK): VOUT = −0.5 V . . . . . . . . . . . . . . . . . . . . −20 mA VOUT = VCC + 0.5 V . . . . . . . . . . . . . . . . . . +20 mA DC output current (IOUT) per output pin . . . . . . . . ±50 mA DC VCC or GND current (ICC, IGND) per pin . . . . . . . ±400 mA Storage temperature range (TSTG) . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering 10 seconds) . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . +175°C Maximum power dissipation (PD) . . . . . . . . . . . . . 500 mW
Supply voltage range (VCC) . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Input voltage range (VIN) . . . . . . . . . . . . . . . +0.0 V dc to VCC Output voltage range (VOUT) . . . . . . . . . . . . . . +0.0 V dc to VCC Maximum low level input voltage (VIL) . . . . . . . . . 0.8 V Minimum high level input voltage (VIH) . . . . . . . . . 2.0 V Case operating temperature range (TC) . . . . . . . . . −55°C to +125°C Minimum input edge rate (ΔV/Δt) . . . . . . . . . . . . 125 mV/ns (VIN from 0.8 V to 2.0 V or from 2.0 V to 0.8 V) Maximum high level output current (IOH) . . . . . . . . −24 mA Maximum low level output current (IOL) . . . . . . . . +24 mA
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . XX percent 4/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History