FAA-E-2767

INTEGRATED COMMUNICATONS SWITCHING SYSTEM (ICSS) (AMENDMENT 1 INCORPORATED)

active
Organization: FAA
Publication Date: 19 September 1985
Status: active
Page Count: 58
scope:

This specification sets forth the requirements for the Integrated Communications Switching System (ICSS), which shall provide diverse communications capabilities to operators, who are usually air traffic controllers, working in various facilities. These communications can be divided generally into two categories: ground - ground communications (typically between air traffic controllers), and air - ground communications (between operators and pilots). ICSS capabilities may be required at Air Traffic Control Towers (ATCTs), Terminal Radar Controls (TRACONs), Flight Service Stations (FSSs), and similar facilities (such as off-shore air route traffic control centers).

Document History

October 30, 1987
INTEGRATED COMMUNICATONS SWITCHING SYSTEM (ICSS) (AMENDMENT 1 INCORPORATED)
A description is not available for this item.
FAA-E-2767
September 19, 1985
INTEGRATED COMMUNICATONS SWITCHING SYSTEM (ICSS) (AMENDMENT 1 INCORPORATED)
This specification sets forth the requirements for the Integrated Communications Switching System (ICSS), which shall provide diverse communications capabilities to operators, who are usually air...

References

Advertisement