JSA - JIS G 3455
Carbon Steel Pipes for High Pressure Service
| Organization: | JSA |
| Publication Date: | 20 March 2005 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This Standard specifies the carbon steel pipes (hereafter referred to as "pipes") used for high pressure service at a maximum temperature of 350 ºC.
Remarks 1 With the previous agreement of the manufacturer, the purchaser may designate part or all of the supplementary quality requirements specified in annex 1, in addition to the items specified in this text.
2 The International Standard corresponding to this Standard is as follows.
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.
IS0 9329-2 : 1997 Seamless steel tubes for pressure purposes-Technical delivery conditions-Part 2: Unalloyed and alloyed steels with specified elevated temperature properties (MOD)
Document History