NPFC - MIL-M-38510/124

MICROCIRCUITS, LINEAR, PRECISION VOLTAGE REFERENCES, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 20 November 1989
Status: inactive
Page Count: 38
scope:

This specification covers the detail requirements for monolithic silicon, precision voltage references. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete Part or Identifying Number (PIN).

The device types shall be as follows:

Device type Circuit 01, 04 Precision voltage reference, 6.9 V with temperature stabilizer. 02, 06 Precision voltage reference, 6.9 V without temperature stabilizer. 03 Precision voltage reference, 10 V with guaranteed long term stability. 05 Precision voltage reference, 6.9 V with guaranteed long term stability. 07 Precision voltage reference, 5 V with ultra low drift. 08 Precision voltage reference, 7 V with ultra low drift. 09 Precision voltage reference, 10 V with ultra low drift.

The device class shall be the product assurance level as defined in MIL-M-38510. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441-5700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) G A-1 (8-lead, .370" × .185"), can package X See figure 1 (2-lead, .219" × .093"), can package Y See figure 2 (4-lead, .409" × .234"), can package

Voltage reference current Device types 01, 02, 04, 05, and 06 - - - - - - - - - - - - - - - - 20 mA Forward current Device types 01, 02, 04, 05, and 06 - - - - - - - - - - - - - - - - 1 mA Temperature stabilizer voltage Device types 01, 04, and 05 - - - - - - - - - - - - - - - - - - - - 40 V Reference to substrate voltage Device types 01, 04, and 05 (negative terminal of stabilizer) - - - −0.1 V Device. type 03 Maximum input voltage - - - - - - - - - - - - - - - - - - - - - - - - 40 V Minimum input voltage - - - - - - - - - - - - - - - - - - - - - - - - 12 V Maximum power-dissipation - - - - - - - - - - - - - - - - - - - - - - 500 mW Open circuit duration - - - - - - - - - - - - - - - - - - - - - - - - Indefinite 1/ Device types. 07, 08, and 09 Maximum input voltage Device types 07, 08, and 09 - - - - - - - - - - - - - - - - - - - - 44 V Input-output voltage differential Device types 07, 08, and 09 - - - - - - - - - - - - - - - - - - - - 35 V Output to ground voltage (shunt mode current limit) Device types 07 and 08- - - - - - - - - - - - - - - - - - - - - - - 10 V Device type 09 - - - - - - - - - - - - - - - - - - - - - - - - - - 16 V Trim pin to ground voltage Positive - - - - - - - - - - - - - - - - - - - - - - - - - - - - - Equal to. V0 Negative - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −20 V Device types 07 and 09 Output short circuit duration VIN = 35 V- - - - - - - - - - - - - - - - - - - - - - - - - - - - - 10 s VIN ≤ 20 V- - - - - - - - - - - - - - - - - - - - - - - - - - - - - Indefinite Device types 07, 08, and 09 Lead temperature (soldering, 10 seconds)- - - - - - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - - - - - - - - - - - −55°C to +150°C

Voltage reference-current output Device type 03- - - - - - - - - - - - - - - - - - - - - - - - - - - 0 mA to 8 mA Voltage reference current range Device types 01 and 02 - - - - - - - - - - - - - - - - - - - - - - 0.5 mA to 15 mA Operating ambient temperature range (TA) - - - - - - - - - - - - - - −55°C to +125°C

Maximum allowable Maximum Maximum Package Case outline power dissipation θJC θJC 8-lead can G 330 mW at TA = +125°C 45°C/W 150°C/W 2-lead can X 115 mW at TA = +125°C 43°C/W 435°C/W 4-lead can Y 140 mW at TA = +125°C --- 200°C/W

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logisitic support of existing equipment.

Document History

Microcircuits, Linear, Precision Voltage References, Monolithic Silicon
A description is not available for this item.
September 19, 2018
Microcircuits, Linear, Precision Voltage References, Monolithic Silicon
A description is not available for this item.
February 26, 2009
Microcircuits, Linear, Precision Voltage References, Monolithic Silicon
A description is not available for this item.
February 26, 2009
Microcircuits, Linear, Precision Voltage References, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, precision voltage references. Two product assurance classes and a choice of case outlines and lead finishes are provided and...
April 21, 2004
MICROCIRCUITS, LINEAR, PRECISION VOLTAGE REFERENCES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, precision voltage references. Two product assurance classes and a choice of case outlines and lead finishes are provided and...
March 26, 2001
MICROCIRCUITS, LINEAR, PRECISION VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.
July 13, 1995
MICROCIRCUITS, LINEAR, PRECISION VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/124
November 20, 1989
MICROCIRCUITS, LINEAR, PRECISION VOLTAGE REFERENCES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, precision voltage references. Two product assurance classes and a choice of case outlines and lead finishes are provided and...
March 5, 1986
MICROCIRCUITS, LINEAR, PRECISION VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.
November 10, 1983
MICROCIRCUITS, LINEAR, PRECISION VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.
October 31, 1980
MICROCIRCUITS, LINEAR, PRECISION VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement