DLA - SMD-5962-86710 REV A

MICROCIRCUIT, DIGITAL, ADVANCED, SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 February 1993
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F381 4-bit arithmetic logic unit 02 54F181 4-bit arithmetic logic unit

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style J GDXP1-T24 or CDIP2-T24 24 Dual-in-line package R GDXP1-T20 or CDIP2-T20 20 Dual-in-line package S GDFP2-F20 or CDFP3-F20 20 Flat package 2 CQCC1-N20 20 Square leadless chip carrier 3 CQCCl-N28 28 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc Input voltage range . . . . . . . . . . . . . . . . . −1.5 V dc at −18 mA to +7.0 V dc Storage temperature . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) per device 1/ . . . . 490 mW Lead temperature (soldering, 10 seconds) . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . +175°C

Supply voltage range (VCC) . . . . . . . . . . . . . +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH ) . . . . . . . +2.0 V dc Maximum low level input voltage (VIL) . . . . . . . . +0.8 V dc Case operating temperature range (TC) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 10, 2020
MICROCIRCUIT, DIGITAL,ADVANCED, SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
October 27, 2017
MICROCIRCUIT, DIGITAL,ADVANCED, SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 31, 2013
MICROCIRCUIT, DIGITAL,ADVANCED, SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 5, 2006
MICROCIRCUIT, DIGITAL, ADVANCED, SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
SMD-5962-86710 REV A
February 16, 1993
MICROCIRCUIT, DIGITAL, ADVANCED, SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 6, 1986
MICROCIRCUIT, DIGITAL, ADVANCED, SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement