FORD WSK-M1L126-A1

CABLE, LOW TENSION, TPE INSULATED, 150 C, THIN WALL, BARE

inactive
Buy Now
Organization: FORD
Publication Date: 18 March 1994
Status: inactive
Page Count: 10
scope:

1. SCOPE

The material defined by this specification is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation thickness.

Document History

August 18, 2003
CABLE, LOW TENSION, TPE INSULATED, 150 °C, THIN WALL, BARE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation...
FORD WSK-M1L126-A1
March 18, 1994
CABLE, LOW TENSION, TPE INSULATED, 150 C, THIN WALL, BARE
1. SCOPE The material defined by this specification is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation...

References

Advertisement