ETSI - EN 301 098
Telecommunications Management Network (TMN); Scheduling Function; Support Object Classes
| Organization: | ETSI |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 21 |
scope:
For some management applications, activities and/or operations have to be scheduled. This scheduling can be dependent of various factors (e.g. time of day, type of day) and it can be repeated (e.g. daily, weekly, bi-weekly). Scheduling activities can also require more information than a simple ordoff scheduling, if e.g. the scheduling can select one out of three or more alternatives.
To manage this type of scheduling a generic solution needs to be applied. This solution shall be useful for a number of different management applications.
The scope of the present document is to model the support functions for this generic solution at the NE/OS interface.
Requirements for temporary ovemde and automatic/manual fall-back to a previous management schema are outside the scope of the present document.
Document History