ETSI - EN 301 098

Telecommunications Management Network (TMN); Scheduling Function; Support Object Classes

inactive
Organization: ETSI
Publication Date: 1 October 1997
Status: inactive
Page Count: 29
scope:

For some management applications, activities and/or operations have to be scheduled. This scheduling can be dependent of various factors (e.g. time of day, type of day) and it can be repeated (e.g. daily, weekly, bi-weekly). Scheduling activities can also require more information than a simple on/off scheduling, if e.g. the scheduling can select one out of three or more alternatives.

To manage this type of scheduling a generic solution needs to be applied. This solution shall be useful for a number of different management applications.

The scope of this standard is to model the support functions for this generic solution at the Network Elements/Operation System interface.

Requirements for temporary override and automatic/manual fall-back to a previous management schema are outside the scope of the present document.

Document History

August 1, 1998
Telecommunications Management Network (TMN); Scheduling Function; Support Object Classes
A description is not available for this item.
May 1, 1998
Telecommunications Management Network (TMN); Scheduling Function; Support Object Classes
For some management applications, activities and/or operations have to be scheduled. This scheduling can be dependent of various factors (e.g. time of day, type of day) and it can be repeated (e.g....
EN 301 098
October 1, 1997
Telecommunications Management Network (TMN); Scheduling Function; Support Object Classes
For some management applications, activities and/or operations have to be scheduled. This scheduling can be dependent of various factors (e.g. time of day, type of day) and it can be repeated (e.g....
Advertisement