MODUK - DEF STAN 91-103
Corrosion Preventive, Weapon Cleaner Lubricant Joint Service Designation: PX-36
inactive
| Organization: | MODUK |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This Interim Defence Standard specifies the requirements for one grade of corrosion preventive, weapon cleaner, possesing light lubrication properties, for use in cleaning the internal surfaces of barrels and breeches of ordnance of calibre above 30 rom, over the ambient operating temperature range of minus 40°C to 50°C.
Document History
August 25, 2000
Corrosion Preventive, Weapon Cleaner, Lubricant Joint Service Designation: PX-36
This standard specifies requirements for one grade of a corrosion preventive, weapon cleaner, possessing light lubricating properties, primarily for use in cleaning the internal surfaces of barrels...
DEF STAN 91-103
January 1, 1995
Corrosion Preventive, Weapon Cleaner Lubricant Joint Service Designation: PX-36
This Interim Defence Standard specifies the requirements for one grade of corrosion preventive, weapon cleaner, possesing light lubrication properties, for use in cleaning the internal surfaces of...