DLA - SMD-5962-88685 REV F

MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 September 1998
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

The complete PIN is as shown in the following example:

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 TL7705A Supply voltage supervisors 02 TL7702A Supply voltage supervisors 03 TL7705B Supply voltage supervisors 04 TL7702B Supply voltage supervisors 05 TL7705B Supply voltage supervisors (see table I, VT-)

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style H GDFP1-F10 or CDFP2-F10 10 Flat pack P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535, appendix A.

Supply voltage (VCC)1/ 20 V dc Input voltage range at [R bar][E bar][S bar][I bar][N bar] −0.3 V dc to 20 V dc Input voltage range at SENSE (VI): Device type 01 −0.3 V dc to 10 V dc Device type 02 −0.3 V dc to 6 V dc 2/ Device types 03, 04, 05 −0.3 V dc to 20 V dc Power dissipation (PD): (TA > +25°C) 3/ Case H 675 mW Case P 1050 mW Case 2 1375 mW High level output current at RESET (IOH) −30 mA Low level output current at [R bar][E bar][S bar][E bar][T bar] (IOL) −30 mA Storage temperature range −65°C to +150°C Lead temperature (soldering, 10 seconds) +300°C Junction temperature (TJ) +150°C Thermal resistance, junction-to-case (θJC) See MIL-STD-1835

Supply voltage range (VCC): Device types 01 and 02 +3.6 V dc minimum to +10.0 V dc maximum Device types 03, 04, and 05 +3.6 V dc minimum to +18.0 V dc maximum Ambient operating temperature range (TA) −55°C to + 125°C High level input voltage at [R bar][E bar][S bar][I bar][N bar] (VIH) 2.0 V dc Low level input voltage at [R bar][E bar][S bar][I bar][N bar] (VIL) 0.6 V dc Input voltage range at SENSE (VI): Device type 01 0.0 V dc to 10.0 V dc Device type 02 0.0 V dc to 6 V dc 4/ Device types 03, 04, and 05 0.0 V dc to 18 V dc High level output current at RESET (IOH): −16 mA Low level output current at [R bar][E bar][S bar][E bar][T bar] (IOL) 16 mA Hysteresis at SENSE input (Vhys): 5/ Device type 01 15 mV typical Device types 02 and 04 10 mV typical Device types 03 and 05 30 mV typical

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 16, 2023
MICROCIRCUIT, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
A description is not available for this item.
February 25, 2008
MICROCIRCUIT, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 14, 2000
MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 15, 1999
MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 21, 1999
MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88685 REV F
September 25, 1998
MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
June 16, 1998
MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
October 27, 1994
MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
A description is not available for this item.
September 29, 1992
MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 5, 1991
MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
A description is not available for this item.
June 5, 1989
MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
A description is not available for this item.
August 17, 1988
MICROCIRCUITS, LINEAR, SUPPLY VOLTAGE SUPERVISORS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement