DLA - SMD-5962-84000 REV C
MICROCIRCUITS, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, J-K FLIP-FLOPS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 July 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes the requirements for monolithic silicon, advanced low power Schottky, TTL, J-K flip-flops microcircuits. This drawing provides for a level of microcircuit quality and reliability assurance for acquisition of microcircuits in accordance with MIL-M-38510.
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit 01 54ALS109 Dual J-K flip-flop with clear and preset (active high) 02 54ALS112A Dual J-K flip-flop with clear and preset (active low)
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range - - - - - - - - - - - - - - −1.5 V at −18 mA to +7.0 V Storage temperature - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per flip-flop 1/: Device type 01 - - - - - - - - - - - - - - - - 11 mW Device type 02 - - - - - - - - - - - - - - - - 13 mW Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction-to-case (θJC) Case E, F - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - - - 80°C/W 2/ Junction temperature (TJ) - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high level input voltage (VIH) - - - - - 2.0 V Maximum low level input voltage (VIL) - - - - - 0.8 V Case operating temperature range (TC) - - - - - −55°C to +125°C Minimum width of CLOCK pulse (tp CLOCK): Device type 01 - - - - - - - - - - - - - - - - 16.5 ns Device type 02 - - - - - - - - - - - - - - - - 20 ns Minimum width of CLEAR pulse (tp [C bar][L bar][E bar][A bar][R bar]): Device types 01 and 02 - - - - - - - - - - - - 15 ns Minimum width of PRESET pulse (tp [P bar][R bar][E bar][S bar][E bar][T bar]): Device types 01 and 02 - - - - - - - - - - - - 15 ns Minimum data setup time: Device type 01 - - - - - - - - - - - - - - - - 15 ns Device type 02 - - - - - - - - - - - - - - - - 25 ns Minimum [C bar][L bar][R bar] or [P bar][R bar] inactive state setup time: Device type 01 - - - - - - - - - - - - - - - - 10 ns Device type 02 - - - - - - - - - - - - - - - - 20 ns Minimum data hold time (tp HOLD): Device types 01 and 02 - - - - - - - - - - - - 0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History