CEN - EN ISO 12217-2

Small Craft - Stability and Buoyancy Assessment and Categorization - Part 2: Sailing Boats of Hull Length Greater Than or Equal to 6 m

inactive
Organization: CEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 72
ICS Code (Small craft): 47.080

Document History

September 1, 2017
Small craft - Stability and buoyancy assessment and categorization - Part 2: Sailing boats of hull length greater than or equal to 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The flotation characteristics of boats susceptible to swamping are also...
November 1, 2015
Small craft - Stability and buoyancy assessment andcategorization - Part 2: Sailing boats of hull length greaterthan or equal to 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The flotation characteristics of boats susceptible to swamping are also...
March 1, 2013
Small craft - Stability and buoyancy assessment and categorization - Part 2: Sailing boats of hull length greater than or equal to 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The flotation characteristics of boats vulnerable to swamping are also...
EN ISO 12217-2
April 1, 2002
Small Craft - Stability and Buoyancy Assessment and Categorization - Part 2: Sailing Boats of Hull Length Greater Than or Equal to 6 m
A description is not available for this item.

References

Advertisement