IEC 60870-6-502

Telecontrol Equipment and Systems - Part 6: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations - Section 502: TASE.1 Protocol Definitions

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 1995
Status: active
Page Count: 62
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Scope and object

This section of IEC 870-6 specifies the protocol for the services provided by an application-service-element - the Telecontrol Application Service Element no. 1 (TASE.l) - to support the exchange of process data between telecontrol systems.

The main goals for the design of these services are:

- simplicity;

- adaptability;

- independence of lower layer architecture;

- extensibility;

- efficiency;

- performance;

- maintainability.

The services of TASE.1 are:

- services for defining, changing, deleting and inspecting groups of information;

- services for managing the transfer of information groups and blocks of information from different groups;

- services for supervisory control.

This section of IEC 870-6 specifies the protocol (abstract syntax) and the procedures for the Telecontrol Application Service Element (TASE). The TASE.1 services are provided in conjunction with the Remote Operations Service Element (ROSE) services (ISOAEC 9072-1) and the ROSE protocol (ISO/iEC 9072-2), and the Association Control Element (ACSE) services (IS0 8649) and the ACSE protocol (IS0 8650).

The TASE.1 procedures are defined in terms of:

a) services;

b) the interactions between peer TASE.1 protocol machines through the use of ROSE the interactions between the TASE.1 protocol machine and its service-user.

The scope of the protocol is limited to the interconnection of systems. It does not specify or restrict the possible implementation of interfaces within a telecontrol system.

Document History

IEC 60870-6-502
December 1, 1995
Telecontrol Equipment and Systems - Part 6: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations - Section 502: TASE.1 Protocol Definitions
Scope and object This section of IEC 870-6 specifies the protocol for the services provided by an application-service-element - the Telecontrol Application Service Element no. 1 (TASE.l) - to...

References

Advertisement