IEC 60870-6-701
Telecontrol Equipment and Systems - Part 6-701: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations - Functional Profile for Providing the TASE.1 Application Service in End Systems
| Organization: | IEC |
| Publication Date: | 1 August 1998 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This part of IEC 60870 desribes the functional profile (FP) which defines the provision of the TASE.1 communication services between two control centre end systems. This functional profile is supported by the transport services implemented in accordance with transport profiles defined for the type of network that interconnect the control centre end systems.
Document History