DLA - SMD-5962-88753 REV A
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, OCTAL BUS TRANSCEIVERS AND REGISTERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 February 1992 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54AS651 Octal bus transceivers and registers (inverting), with three-state output
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range: Control inputs - - - - - - - - - - - - - - - - - - −1.2 V at −18 mA to +7.0 V I/O ports- - - - - - - - - - - - - - - - - - - - - −1.2 V at −18 mA to +5.5 V Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - 1072.5 mW Lead temperature (soldering, 10 seconds)- - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum. Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C Pulse duration (tw): CBA or CAB high- - - - - - - - - - - - - - - - - - 6.0 ns minimum CBA or CAB low - - - - - - - - - - - - - - - - - - 7.0 ns minimum Setup time before CAB rising or CBA rising (ts)- - - 7.0 ns minimum Hold time after CAB rising or CBA rising (th)- - - - 0 ns minimum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History