GMW3287

Prevailing Torque Type All-Metal Hexagon Nuts with Flange

inactive
Buy Now
Organization: GMW
Publication Date: 1 June 2001
Status: inactive
Page Count: 5
scope:

1 Scope

This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).

Document History

November 1, 2016
Prevailing Torque Type All-Metal Hexagon Nuts with Flange Product Grade A
This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).
October 1, 2011
Prevailing Torque Type All-Metal Hexagon Nuts with Flange Product Grade A
This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).
May 1, 2005
Prevailing Torque Type All-Metal Hexagon Nuts with Flange Product Grade A
This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).
GMW3287
June 1, 2001
Prevailing Torque Type All-Metal Hexagon Nuts with Flange
1 Scope This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).
June 1, 2000
Prevailing Torque Type All-Metal Hexagon Nuts with Flange
1 Scope This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).

References

Advertisement