GMW3287
Prevailing Torque Type All-Metal Hexagon Nuts with Flange Product Grade A
inactive
Buy Now
| Organization: | GMW |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).
Document History
November 1, 2016
Prevailing Torque Type All-Metal Hexagon Nuts with Flange Product Grade A
This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).
GMW3287
October 1, 2011
Prevailing Torque Type All-Metal Hexagon Nuts with Flange Product Grade A
This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).
May 1, 2005
Prevailing Torque Type All-Metal Hexagon Nuts with Flange Product Grade A
This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).
June 1, 2001
Prevailing Torque Type All-Metal Hexagon Nuts with Flange
1 Scope This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).
June 1, 2000
Prevailing Torque Type All-Metal Hexagon Nuts with Flange
1 Scope This standard gives specifications for prevailing torque type all-metal hexagon nuts with flange, with thread diameters from M6 to M16. Basis for this standard is ISO 7044, modified (EN 1664).