DLA - SMD-5962-91568 REV A

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 September 1993
Status: inactive
Page Count: 23
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number 1/ Circuit function Access time 01 Generic 20-pin PLD 20 ns 02 Generic 20-pin PLD 15 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line S GDFP2-F20 or CDFP3-F20 20 Flat pack X CQCC2-N20 20 Square leadless chip carrier

The Lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range to ground potential (VCC)- - - - - −0.5 V dc to +7.0 V dc DC voltage applied to the outputs in the high Z state - −0.5 V dc to +7.0 V dc DC input voltage- - - - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc Maximum power dissipation - - - - - - - - - - - - - - - 1.0 W 4/ Lead temperature (soldering, 10 seconds)- - - - - - - - +260°C Thermal resistance, junction-to-case (θJC)- - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Storage temperature range (TSTG)- - - - - - - - - - - - −65°C to +150°C Temperature under bias- - - - - - - - - - - - - - - - - −55°C to +125°C Output current into outputs (low) - - - - - - - - - - - 24 mA

Supply voltage range (VCC)- - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Ground voltage (GND)- - - - - - - - - - - - - - - - - - 0.0 V dc Input high voltage (VIH)- - - - - - - - - - - - - - - - 2.0 V dc minimum 5/ Input low voltage (VIL) - - - - - - - - - - - - - - - - 0.8 V dc maximum 5/ Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - - 6/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment) , design applications, and logistics purposes.

Microcircuits... View More

Document History

March 10, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
February 28, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class M and Q). A choice of case outlines and lead finishes are...
SMD-5962-91568 REV A
September 20, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
November 19, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement