DS/EN 60249-2-2+Cor.+A3,4
Base materials for printed circuits - Part 2: Specifications - Specification No. 2: Phenolic cellulose paper copper-clad laminated sheet, economic quality
inactive
| Organization: | DS |
| Publication Date: | 28 March 1996 |
| Status: | inactive |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability and high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (phenolic resin bonded cellulose paper laminate) with metal foil bonded to one or both sides. This publication supersedes IEC 249-2 (1970) and 249-2A (1971).
Document History
October 15, 2001
Base materials for printed circuits - Part 2: Specifications - Specification No. 2: Phenolic cellulose paper copper-clad laminated sheet, economic quality
This standard gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability and high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm....
DS/EN 60249-2-2+Cor.+A3,4
March 28, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 2: Phenolic cellulose paper copper-clad laminated sheet, economic quality
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability and high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet...