DS/EN 60249-2-2/A5

Base materials for printed circuits - Part 2: Specifications - Specification No. 2: Phenolic cellulose paper copper-clad laminated sheet, economic quality

inactive, Most Current
Organization: DS
Publication Date: 15 October 2001
Status: inactive
Page Count: 10
ICS Code (Printed circuits and boards): 31.180
scope:

This standard gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability and high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (phenolic resin bonded cellulose paper laminate) with metal foil bonded to one or both sides. This publication supersedes IEC 249-2 (1970) and 249-2A (1971).

Document History

DS/EN 60249-2-2/A5
October 15, 2001
Base materials for printed circuits - Part 2: Specifications - Specification No. 2: Phenolic cellulose paper copper-clad laminated sheet, economic quality
This standard gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability and high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm....
March 28, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 2: Phenolic cellulose paper copper-clad laminated sheet, economic quality
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability and high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet...

References

Advertisement