CSA - CAN/CSA-IEC-E335-2-6

Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Cooking Ranges, Cooking Tables, Ovens amd Similar Appliances for Household Use

inactive
Organization: CSA
Publication Date: 1 June 1994
Status: inactive
Page Count: 107
scope:

This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping from the interchange syntax to the data model. The syntax is defined with a RELAX-NG schema, and more precision is provided through the mapping to the data model, which effectively also defines the interpretation of the syntax.

Document History

January 1, 2020
Household and similar electrical appliances — Safety — Part 2-6: Particular requirements for stationary cooking ranges, hobs, ovens and similar appliances
A description is not available for this item.
January 1, 2020
Household and similar electrical appliances — Safety — Part 2-6: Particular requirements for stationary cooking ranges, hobs, ovens and similar appliances
A description is not available for this item.
January 1, 2018
Household and similar electrical appliances — Safety — Part 2-6: Particular requirements for stationary cooking ranges, hobs, ovens and similar appliances
This International Standard deals with the safety of stationary electric cooking ranges, hobs, ovens and similar appliances for household use, their rated voltage being not more than 250 V for...
January 1, 2018
Household and similar electrical appliances - Safety - Part 2-6: Particular requirements for stationary cooking ranges, hobs, ovens and similar appliances
This Standard applies to the safety of such equipment designed and constructed for installation and use in accordance with CSA C22.1, Canadian Electrical Code, Part I.
January 1, 2013
Household and similar electrical appliances - Safety - Part 2-6: Particular requirements for stationary cooking ranges, hobs, ovens and similar appliances
A description is not available for this item.
July 1, 2001
Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements for Stationary Cooking Ranges, Hobs, Ovens and Similar Appliances
This standard deals with the safety of stationary electric cooking ranges, hobs, ovens and similar appliances for household use, their rated voltage being not more than 250 V for singlephase...
July 1, 2001
Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements for Stationary Cooking Ranges, Hobs, Ovens amd Similar Appliances
This clause of part 1 is replaced by: This standard deals with the safety of stationary electric cooking ranges, hobs, ovens and similar appliances for household use, their rated voltage being not...
July 1, 2001
Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements for Stationary Cooking Ranges, Hobs, Ovens and Similar Appliances
This clause of part 1 is replaced by: This standard deals with the safety of stationary electric cooking ranges, hobs, ovens and similar appliances for household use, their rated voltage being not...
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Cooking Ranges, Cooking Tables, Ovens amd Similar Appliances for Household Use
In the requirements, replace "hob elements" by "hob assemblies" PREFACE This amendment has been prepared by IEC Technical Committee No 61: Safety of house-hold and similar electrical appliances....
CAN/CSA-IEC-E335-2-6
June 1, 1994
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Cooking Ranges, Cooking Tables, Ovens amd Similar Appliances for Household Use
This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping...
Advertisement