DLA - SMD-5962-87606 REV A

MICROCIRCUIT, LINEAR, VOLTAGE FOLLOWER OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 January 1990
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM110 Voltage follower, high-speed

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package

Supply voltage (VCC) - - - - - - - - - - - - - - - - - ±18 V dc Input voltage (VIN) - - - - - - - - - - - - - - - - - ±15 V dc 1/ Storage temperature range - - - - - - - - - - - - - - −65°C to 150°C Output short circuit duration - - - - - - - - - - - - Indefinite 2/ Lead temperature (soldering, 60 seconds) - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - +150°C Power dissipation (PD) - - - - - - - - - - - - - - - - 500 mW Thermal resistance (θJA): Cases C and P - - - - - - - - - - - - - - - - - - - 100°C/W Case G - - - - - - - - - - - - - - - - - - - - - - - 150°C/W Thermal resistance (θJC) - - - - - - - - - - - - - - - See MIL-M-38510, appendix C

Supply voltage range (VCC) - - - - - - - - - - - - - - ±5 V dc to ±18 V dc Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 13, 2021
MICROCIRCUIT, LINEAR, VOLTAGE FOLLOWER OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 3, 2016
MICROCIRCUIT, LINEAR, VOLTAGE FOLLOWER OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 10, 2010
MICROCIRCUIT, LINEAR, VOLTAGE FOLLOWER OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 17, 2005
MICROCIRCUIT, LINEAR, VOLTAGE FOLLOWER OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87606 REV A
January 16, 1990
MICROCIRCUIT, LINEAR, VOLTAGE FOLLOWER OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 3, 1987
MICROCIRCUIT, LINEAR, VOLTAGE FOLLOWER OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement