DS/ISO 1
Standard reference temperature for industrial length measurements
inactive
| Organization: | DS |
| Publication Date: | 1 January 1980 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
The Standard lays down the reference temperature for industrial length measurements so that the length measurements carried out at this temperature or assigned to this temperature have an exact length which refers to the international prototype at 0 degrees C.
Document History
July 4, 2022
Geometrical product specifications (GPS) – Standard reference temperature for the specification of geometrical and dimensional properties
This document defines the concepts of a reference temperature and the standard reference temperature and specifies the standard reference temperature value for the specification of geometrical and...
DS/ISO 1
January 1, 1980
Standard reference temperature for industrial length measurements
The Standard lays down the reference temperature for industrial length measurements so that the length measurements carried out at this temperature or assigned to this temperature have an exact...