DS/EN ISO 1

Geometrical product specifications (GPS) – Standard reference temperature for the specification of geometrical and dimensional properties

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 October 2016
Status: active
Page Count: 18
ICS Code (Linear and angular measurements in general): 17.040.01
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

ISO 1:2016 defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of geometrical and dimensional properties of an object. Some examples of geometrical and dimensional properties include size, location, orientation (including angle), form and surface texture of a workpiece. ISO 1:2016 Standard is also applicable to the definition of the measurand used in verification or calibration.

Document History

July 4, 2022
Geometrical product specifications (GPS) – Standard reference temperature for the specification of geometrical and dimensional properties (ISO 1:2022)
This document defines the concepts of a reference temperature and the standard reference temperature and specifies the standard reference temperature value for the specification of geometrical and...
DS/EN ISO 1
October 19, 2016
Geometrical product specifications (GPS) – Standard reference temperature for the specification of geometrical and dimensional properties
ISO 1:2016 defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of geometrical and...
September 11, 2002
Geometrical Product Specifications (GPS) – Standard reference temperature for geometrical product specification and verification
This International Standard specifies the standard reference temperature for geometrical product specification and verification.
Geometrical Product Specifications (GPS) - Standard reference temperature for geometrical product specification and verification
This International Standard specifies the standard reference temperature value for the specification of geometrical and dimensional properties.
Geometrical product specifications (GPS) – Standard reference temperature for the specification of geometrical and dimensional properties (ISO/DIS 1:2021)
This document defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of geometrical...
Advertisement