DS/EN ISO 1
Geometrical product specifications (GPS) – Standard reference temperature for the specification of geometrical and dimensional properties (ISO 1:2022)
| Organization: | DS |
| Publication Date: | 4 July 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This document defines the concepts of a reference temperature and the standard reference temperature and specifies the standard reference temperature value for the specification of geometrical and dimensional properties of an object. Some examples of geometrical and dimensional properties include size, location, orientation (including angle), form and surface texture of a workpiece. This document is also applicable to the definition of the measurand used in verification or calibration.
Document History