DSF/PREN ISO 1

Geometrical product specifications (GPS) – Standard reference temperature for the specification of geometrical and dimensional properties (ISO/DIS 1:2021)

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This document defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of geometrical and dimensional properties of an object. Some examples of geometrical and dimensional properties include size, location, orientation (including angle), form and surface texture of a workpiece. This document is also applicable to the definition of the measurand used in verification or calibration.

Document History

July 4, 2022
Geometrical product specifications (GPS) – Standard reference temperature for the specification of geometrical and dimensional properties (ISO 1:2022)
This document defines the concepts of a reference temperature and the standard reference temperature and specifies the standard reference temperature value for the specification of geometrical and...
October 19, 2016
Geometrical product specifications (GPS) – Standard reference temperature for the specification of geometrical and dimensional properties
ISO 1:2016 defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of geometrical and...
September 11, 2002
Geometrical Product Specifications (GPS) – Standard reference temperature for geometrical product specification and verification
This International Standard specifies the standard reference temperature for geometrical product specification and verification.
Geometrical Product Specifications (GPS) - Standard reference temperature for geometrical product specification and verification
This International Standard specifies the standard reference temperature value for the specification of geometrical and dimensional properties.
DSF/PREN ISO 1
Geometrical product specifications (GPS) – Standard reference temperature for the specification of geometrical and dimensional properties (ISO/DIS 1:2021)
This document defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of geometrical...
Advertisement