FORD WSS-M1C259-A1

GREASE, LITHIUM 12-HYDROXYSTEARATE, MOLYBDENUM DISULFIDE ADDITIVE LONG LIFE LUBRICATION, CONSTANT VELOCITY JOINT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 25 May 2004
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is an NLGI Grade 1 -2 lubricating grease consisting of refined mineral oils, lithium 12-hydroxystearate thickener and molybdenum disulfide added to give the desired characteristics of a long life lubricant. The grease shall be a homogeneous product, free from oil separation, abrasive fillers, and shall be noncorrosive to lubricated parts in service.

Document History

March 25, 2010
GREASE, LITHIUM 12-HYDROXYSTEARATE, MOLYBDENUM DISULFIDE ADDITIVE LONG LIFE LUBRICATION, CONSTANT VELOCITY JOINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI Grade 1 - 2 lubricating grease consisting of refined mineral oils, lithium 12-hydroxystearate thickener and molybdenum disulfide added to give...
FORD WSS-M1C259-A1
May 25, 2004
GREASE, LITHIUM 12-HYDROXYSTEARATE, MOLYBDENUM DISULFIDE ADDITIVE LONG LIFE LUBRICATION, CONSTANT VELOCITY JOINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an NLGI Grade 1 -2 lubricating grease consisting of refined mineral oils, lithium 12-hydroxystearate thickener and molybdenum disulfide added...
April 9, 2003
GREASE, LITHIUM 12-HYDROXYSTEARATE, MOLYBDENUM DISULFIDE ADDITIVE LONG LIFE LUBRICATION, CONSTANT VELOCITY JOINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an NLGI Grade 1 - 2 lubricating grease consisting of refined mineral oils, lithium 12-hydroxystearate thickener and molybdenum disulfide added...
January 31, 2000
GREASE, LITHIUM 12-HYDROXYSTEARATE, MOLYBDENUM DISULFIDE ADDITIVE LONG LIFE LUBRICATION, CONSTANT VELOCITY JOINT
1. SCOPE ThematerialdefinedbythisspecificationisanNLGIGrade1-2 lubricatinggreaseconsisting of refinedmineraloils, lithium12- hydroxystearate thickener and molybdenum disulfide added to give the...

References

Advertisement