IEC 60794-3-12
Optical fibre cables Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
| Organization: | IEC |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO 11801 [1]1). The requirements of the family specification IEC 60794-3-10 are applicable to cables covered by this standard.
1) Figures between brackets refer to the Bibliography.
Document History