CSA - A123.17-63

Asphalt-Saturated Felted Glass-Fibre Mat for Use in Construction of Built-up Roofs

inactive
Organization: CSA
Publication Date: 1 January 1963
Status: inactive
Page Count: 8
scope:

This Specification covers felted glass-fibre mat saturated with asphalt for use in the construction of built-up roofs

Document History

January 1, 2005
Asphalt glass felt used in roofing and waterproofing
This specification covers glass felts impregnated to varying degrees with asphalt intended to be used with asphalts conforming to the requirements of Specification D 312 in the construction of...
January 1, 2005
Asphalt glass felt used in roofing and waterproofing
This specification covers glass felts impregnated to varying degrees with asphalt intended to be used with roofing asphalts conforming to the requirements of CSA A123.4. The values given in SI...
January 1, 2005
Asphalt glass felt used in roofing and waterproofing
[Replace this Clause with the following] This specification covers glass felts impregnated to varying degrees with asphalt intended to be used with roofing asphalts conforming to the requirements of...
A123.17-63
January 1, 1963
Asphalt-Saturated Felted Glass-Fibre Mat for Use in Construction of Built-up Roofs
This Specification covers felted glass-fibre mat saturated with asphalt for use in the construction of built-up roofs

References

Advertisement