DS/EN 50268-1

Common test methods for cables under fire conditions - Measurement of smoke density of cables burning under defined conditions - Part 1: Apparatus

inactive, Most Current
Organization: DS
Publication Date: 29 May 2000
Status: inactive
Page Count: 15
ICS Code (Cables): 29.060.20
scope:

EN 50268 Specifies a method of test for measurement of smoke density of cables burning under defined conditions. It is suitable for electric insulated conductor or cable, or optical cables. This Part 1 details the apparatus. The procedure together with an informative Annex of recommended requirements for compliance is given in Part 2. NOTE: Experience has shown that the test protocol is not suitable for some cables that exceed 70 mm overall diameter. In such cases the manufacturer should be consulted.

Document History

DS/EN 50268-1
May 29, 2000
Common test methods for cables under fire conditions - Measurement of smoke density of cables burning under defined conditions - Part 1: Apparatus
EN 50268 Specifies a method of test for measurement of smoke density of cables burning under defined conditions. It is suitable for electric insulated conductor or cable, or optical cables. This Part...

References

Advertisement