DS/HD 606.1 S1

Measurement of smoke density of electric cables burning under defined conditions - Part 1: Test apparatus

inactive, Most Current
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Cables): 29.060.20
scope:

This International Standard provides details of the test apparatus to be used for measuring smoke emission when electrical cables are burned under defined conditions, for example, a few cables burned horizontally. The light transmittance (It) for flaming and smouldering conditions can be used as a means of comparing different cables or complying with specific requirements.

Document History

DS/HD 606.1 S1
October 22, 1997
Measurement of smoke density of electric cables burning under defined conditions - Part 1: Test apparatus
This International Standard provides details of the test apparatus to be used for measuring smoke emission when electrical cables are burned under defined conditions, for example, a few cables burned...

References

Advertisement