DLA - SMD-5962-96887
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
| Organization: | DLA |
| Publication Date: | 10 February 1997 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 BU61582X1 MIL-STD-1553, BC/RT/MT, 32K RAM, +5/−15 V transciever 02 BU61582X2 MIL-STD-1553, BC/RT/MT, 32K RAM, +5/−12 V transciever 03 BU61583X1 MIL-STD-1553, BC/RT/MT, 32K RAM, +5/−15 V transciever, RT address latch 04 BU61583X2 MIL-STD-1553. BC/RT/MT, 32K RAM, +5/−12 V transciever, RT address latch 05 BU61582X0 MIL-STD-1553, BC/RT/MT, 32K RAM, transcieverless 06 BU61583X0 MIL-STD-1553, BC/RT/MT, 32K RAM, transcieverless, RT latch
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G, H, or K Certification and Qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 70 Dual-in-line Y See figure 1 70 Flat package Z See figure 1 70 Gull wing
The lead finish shall be as specified in MIL-PRF-38534.
Positive supply voltage range (+5VA, +5VB) ................ −0.3 V dc to +7.0 V dc
Negative supply voltage range (−VA, −VB):
Device types 01, 02, 03, and 04 ....................
Positive supply voltage range (+5VA, +5VB) ................ +4.5 V dc to +5.5 V dc
Logic supply voltage range (+5V logic) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History