DLA - SMD-5962-97641

MICROCIRCUIT, LINEAR, RADIATION HARDENED, ULTRA HIGH FREQUENCY, ALL NPN TRANSISTOR ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 October 1997
Status: inactive
Page Count: 12
scope:

This drawing documents two products assurances class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part of Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked meet the MIL-PRF-38535, appendix specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 HS-6254RH Radiation hardened, dielectrically isolated, ultra high frequency all NPN transistor array

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 complaint, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T-16 16 Dual-in-line X CDFP4-F-16 16 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Collector to emitter voltage (open base) .......................... +8V Collector to base voltage (shorted base) .......................... +12 V dc Emitter to base voltage (reversed bias) ........................... +5.5 V dc Collector current at 100% duty cycle, 175°C ....................... 11.3 mA Junction temperature (TJ) ......................................... +175°C Storage temperature range ......................................... −65°C ≤ TA ≤ +150°C Lead temperature (soldering, 10 seconds) .......................... +265°C Thermal resistance, junction-to-case (θJC): Case E ........................................................ 30°C/W Case X ........................................................ 28°C/W Thermal resistance, junction-to-ambient (θJA): Case E ........................................................ 90°C/W Case X ........................................................ 120°C/W

Ambient operating temperature range (TA) ......................... −55°C ≤ TA ≤ +125°C Radiation features: Total dose ...................................................... >300 Krads (SI) Latch up ........................................................ None 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 16, 2012
MICROCIRCUIT, LINEAR, ULTRA HIGH FREQUENCY, ALL NPN TRANSISTOR ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 9, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, ULTRA HIGH FREQUENCY, ALL NPN TRANSISTOR ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 10, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, ULTRA HIGH FREQUENCY, ALL NPN TRANSISTOR ARRAY, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-97641
October 28, 1997
MICROCIRCUIT, LINEAR, RADIATION HARDENED, ULTRA HIGH FREQUENCY, ALL NPN TRANSISTOR ARRAY, MONOLITHIC SILICON
This drawing documents two products assurances class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement