AIR FORCE - A-A-59768

PALLET, CARGO, INTERMODAL, ASSOCIATE

inactive
Organization: AIR FORCE
Publication Date: 16 March 2005
Status: inactive
Page Count: 7
scope:

The Associate Intermodal Pallet (hereafter called AIP) will be used in conjunction with the standard 463L Cargo Nets, Pallets and associated material handling equipment. Troops requiring cargo transport will load/band cargo on the AIP. The AIP will be delivered to the aerial port. Then the AIP will be loaded and "netted" on the 463L Pallet for transport throughout the military airlift system which includes cargo loaders, forklifts, and conveyor systems. The cargo aircraft include the C-130, C-5, and C-17.

intended Use:

The Associated Intermodal Pallet (AIP) is intended for use in handling cargo in and around warehouses, loading platforms, and docks; on paved or other hard surfaces

Document History

May 30, 2007
PALLET, CARGO, INTERMODAL, ASSOCIATE
The Associate Intermodal Pallet (hereafter called AIP) will be used in conjunction with the standard 463L Cargo Nets, Pallets and associated material handling equipment. Troops requiring cargo...
A-A-59768
March 16, 2005
PALLET, CARGO, INTERMODAL, ASSOCIATE
The Associate Intermodal Pallet (hereafter called AIP) will be used in conjunction with the standard 463L Cargo Nets, Pallets and associated material handling equipment. Troops requiring cargo...

References

Advertisement