NPFC - MIL-F-45939

FEEDER, AUTOMATIC GUN, MAU-57A/A

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 19 November 1971
Status: active
Page Count: 15
scope:

This specification covers one type of machinegun driven feed mechanism for use on the 7.62 millimeter (mm) aircraft machinegun pods M18, M18A1, SUU-11A/A and SUU-11B/A to convey ammunition from the exit unit assembly into the machinegun. The feeder includes a solenoid operated mechanism for guiding the rounds either into the machinegun or into the ejection chute.

Document History

October 10, 2013
Feeder, Automatic Gun, MAU-57A/A
A description is not available for this item.
September 1, 1997
FEEDER, AUTOMATIC GUN, MAU-57A/A
A description is not available for this item.
May 28, 1987
FEEDER, AUTOMATIC GUN, MAU-57A/A
A description is not available for this item.
MIL-F-45939
November 19, 1971
FEEDER, AUTOMATIC GUN, MAU-57A/A
This specification covers one type of machinegun driven feed mechanism for use on the 7.62 millimeter (mm) aircraft machinegun pods M18, M18A1, SUU-11A/A and SUU-11B/A to convey ammunition from the...

References

Advertisement