DLA - SMD-5962-87740
MICROCIRCUIT, LINEAR, POWER SUPPLY SUPERVISORY CIRCUIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 May 1988 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1543 Power supply output supervisory circuit 02 1544 Power supply output supervisory circuit
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2(16-lead, .840" × .310" × .200"), dual-in-line package V D-6(18-lead, .960" × .310" × .200"), dual-in-line package
Input supply voltage (VIN) - - - - - - - - - - - - 40 V dc Sense inputs - - - - - - - - - - - - - - - - - - - - VIN SCR trigger current- - - - - - - - - - - - - - - - - −600 mA 1/ Indicator output voltage - - - - - - - - - - - - - - 40 V dc Indicator output sink current- - - - - - - - - - - - 50 mA Power dissipation (PD) - - - - - - - - - - - - - - - 1000 mW 2/ 3/ Storage temperature range- - - - - - - - - - - - - - −65°C to +l50°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases E and V- - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +150°C
Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History