ETSI - TR 129 998-5-4
Universal Mobile Telecommunications System (UMTS); Open Service Access (OSA) Application Programming Interface (API) Mapping for Open Service Access; Part 5: User Interaction Service Mapping; Subpart 4: API to SMS Mapping
| Organization: | ETSI |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 31 |
scope:
The present document investigates how the OSA User Interaction Interface Class methods defined in 3GPP TS 29.198-5 [5] can be mapped onto CAMEL Application Part operations and Mobile Application Part operations, within the context of SMS. The mapping of the OSA API to the CAP and relevant MAP operations is considered informative, and not normative. An overview of the mapping TR is contained in the introduction of the present document as well as in 3GPP TR 29.998-1 [10].
The OSA specifications define an architecture that enables application developers to make use of network functionality through an open standardised interface, i.e. the OSA API's. The API specification is contained in the 3GPP TS 29.198 series of specifications. An overview of these is available in the introduction of the present document as well as in 3GPP TS 29.198-1 [1]. The concepts and the functional architecture for the Open Service Access (OSA) are described by 3GPP TS 23.127 [3]. The requirements for OSA are defined in 3GPP TS 22.127 [2].
The present document has been defined jointly between 3GPP TSG CN WG5, ETSI SPAN 12 and the Parlay Consortium, in co-operation with the JAIN consortium.
Document History