scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following examples.
For device classes M and Q:
For device class V:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function
01 54AC175 Quad D-type flip-flop with master reset
The device class designator is a single letter identifying the product assurance level as listed below. Since the device class designator has been added after the original issuance of this drawing, device classes M and Q designators will not be included in the PIN and will not be marked on the device.
Device class Device requirements documentation
M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN
class level B microcircuits in accordance with MIL-PRF-38535, appendix A
Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style
E GDIP1-T16 or CDIP2-T16 16 Dual-in-line
F GDFP2-F16 or CDFP3-F16 16 Flat pack
2 CQCC1-N20 20 Square leadless chip carrier
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (VCC)................................ −0.5 V dc to +6.0 V dc
DC input voltage range (VIN).............................. −0.5 V dc to VCC + 0.5 V dc
DC output voltage range (VOUT)............................ −0.5 V dc to VCC + 0.5 V dc
DC input diode current.................................... ±20 mA
DC output diode current (per output pin).................. ±50 mA
DC output source or sink current (per output pin)......... ±50 mA
DC VCC or GND current (per pin)........................... ±100 mA
Maximum power dissipation (PD)............................ 500 mW
Storage temperature range (TSTG).......................... −65°C to +150°C
Lead temperature (soldering, 10 seconds).................. +300°C
Thermal resistance, junction-to-case (ΘJC)................ See MIL-STD-1835
Junction temperature (TJ)................................. +175°C 4/
Supply voltage range (VCC)................................ 3.0 V dc to +5.5 V dc
Input voltage range (VIN)................................. +0.0 V dc to VCC
Output voltage range (VOUT)............................... +0.0 V dc to VCC
Minimum high level input voltage (VIH):
VCC = 3.0 V.............................................. 2.10 V dc
VCC = 4.5 V.............................................. 3.15 V dc
VCC = 5.5 V.............................................. 3.85 V dc
Maximum low level input voltage (VIL):
VCC = 3.0 V.............................................. 0.90 V dc
VCC = 4.5 V.............................................. 1.35 V dc
VCC = 5.5 V.............................................. 1.65 V dc
Case operating temperature range (TC)..................... −55°C to +125°C
Input rise or fall times:
VCC = 3.6 V to 5.5 V................................. 0 to 8 ns/V
Minimum setup time, Dn to CP (ts):
TC = +25°C, VCC = 3.0 V.............................. 4.5 ns
TC = +25°C, VCC = 4.5 V.............................. 3.0 ns
TC = −55°C and +125°C, VCC = 3.0 V................... 5.0 ns
TC = −55°C and +125°C, VCC = 4.5 V................... 3.5 ns
Minimum hold time, Dn to CP (th):
TC = +25°C, VCC = 3.0 V ...............................2.0 ns
TC = +25°C, VCC = 4.5 V ...............................2.5 ns
TC = −55°C and +125°C, VCC = 3.0 V ....................2.0 ns
TC = −55°C and +125°C, VCC = 4.5 V ....................2.5 ns
Minimum pulse width CP (tw):
TC = +25°C, VCC = 3.0 V................................5.0 ns
TC = +25°C, VCC = 4.5 V................................5.0 ns
TC = −55°C and +125°C, VCC = 3.0 V.....................6.0 ns
TC = −55°C and +125°C, VCC = 4.5 V.....................5.0 ns
Minimum pulse width [M bar][R bar] (tw):
TC = +25°C, VCC = 3.0 V................................5.0 ns
TC = +25°C, VCC = 4.5 V................................5.0 ns
TC = −55°C and +125°C, VCC = 3.0 V.....................5.5 ns
TC = −55°C and +125°C, VCC = 4.5 V.....................5.0 ns
Minimum recovery time, [M bar][R bar] to CP (trec):
TC = +25°C, VCC = 3.0 V................................1.5 ns
TC = +25°C, VCC = 4.5 V................................1.5 ns
TC = −55°C and +125°C, VCC = 3.0 V.....................1.5 ns
TC = −55°C and +125°C, VCC = 4.5 V.....................1.5 ns
Maximum frequency, CPn (fmax):
TC = +25°C, VCC = 3.0 V................................95 MHz
TC = +25°C, VCC = 4.5 V................................95 MHz
TC = −55°C and +125°C, VCC = 3.0 V.....................95 MHz
TC = −55°C and +125°C, VCC = 4.5 V.....................95 MHz
Fault coverage measurement of manufacturing
logic tests (MIL-STD-883, test method 5012)............. XX percent 6/